General Purpose Relays 9.0volts 1 Form A PLC Relay
POWER RELAY, SPST-NO, 5A, 250VAC, TH; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 5A 9V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | APAN3109 | 99Y7080 | APAN3109 |
| Product Name | General Purpose Relays | Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 9 volts | 9 volts | 9 volts |
| Features | Latching |