Manufacturer: Panasonic
Win Source Part Number: 846153-APAN3105
Series: PA-N
Operating Temperature Range: -40°C ~ 90°C
Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-5324-5, 2266-APAN3105
RELAY GEN PURPOSE SPST 5A 5V
POWER RELAY, SPST-NO, 5A, 250VAC, TH; Contact Configuration:SPST-N
POWER RELAY, SPST-NO, 5A, 250VAC, TH; Contact Configuration:SPST-N
5V 5A Normal Open:1A(SPST-Normal Open) SIP,5x20mm Power Relays ROHS
POWER RELAY, SPST-NO, 5 AMP, 250 VAC CONTACT, 5 VDC COIL, 5 AMP CONTACT CURRENT, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays 5.0volts 1 Form A PLC Relay
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1347945 | 846153-APAN3105 | APAN3105 | 16AC8834 | APAN3105 | 87494802 | APAN3105 |
| Product Name | Power Relays | Power Relays, Over 2 Amps - APAN3105 | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Panasonic | Relays >> Power Relays | Relay/Socket | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | Socket or Plug-in Style | ||
| Approvals | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 to 194 F (-40 to 90 C) | |||||
| Throw | Single Throw | Single Throw | Single Throw |