Panasonic Power Relays APAN3103

Description
Panasonic APAN3103 Non-Latching Relay
Request a Quote Datasheet
Description
Panasonic APAN3103 Non-Latching Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2474130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474130
Power Relays 2474130
Panasonic APAN3103 Non-Latching Relay

Panasonic APAN3103 Non-Latching Relay

Supplier's Site
Power Relays - 2474129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474129
Power Relays 2474129
Panasonic APAN3103 Non-Latching Relay

Panasonic APAN3103 Non-Latching Relay

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
APAN3103
General Purpose Relays APAN3103
General Purpose Relays 3.0volts 1 Form A PLC Relay

General Purpose Relays 3.0volts 1 Form A PLC Relay

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - APAN3103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
APAN3103
Relays - Power Relays, Over 2 Amps APAN3103
RELAY GEN PURPOSE SPST 5A 3V

RELAY GEN PURPOSE SPST 5A 3V

Supplier's Site
Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Panasonic - 99Y7077 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Panasonic
99Y7077
Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Panasonic 99Y7077
POWER RELAY, SPST-NO, 5A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:3VDC; Contact Current:5A; Product Range:PA-N Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5A, 250VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:3VDC; Contact Current:5A; Product Range:PA-N Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 2474130 APAN3103 APAN3103 99Y7077
Product Name Power Relays General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Panasonic
Features Latching Latching
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
DC Coil Voltage 3 volts 3 volts 3 volts 3 volts
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data