Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009714-AN8955SSMTXL
Packaging: Reel - TR
Type: Oscillator, Crystal
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SSMini-5D
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 1.07mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
IC OSC XTAL SSMIN-5 Product overview: AN8955SSMTXL from Panasonic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-AN8955SSMTXL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Timers | IC Timers |
| Product Number | 009714-AN8955SSMTXL | 689-AN8955SSMTXL |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - AN8955SSMTXL | Clock and Timing IC |
| Package Type | Surface Mount; SSMini-5D | Cut Tape |