Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078089-AN8495SB-E1V
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 18 V to 28 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 42-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER BIPOLAR 28HSOP Product overview: AN8495SB-E1V from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN8495SB-E1V can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 28-HSOP
IC MOTOR DRIVER BIPOLAR 28HSOP
IC MOTOR DRIVER BIPOLAR 28HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 078089-AN8495SB-E1V | 744-AN8495SB-E1V | AN8495SB-E1V | AN8495SB-E1V | AN8495SB-E1V |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AN8495SB-E1V | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| AC Input | 5 to 5 volts |