Analog Circuit, 1 Func, BIPolar, PZFM7, HZIP-7 Product overview: AN80T53 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AN80T53 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 860996-AN80T53
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 5.1V, 8.5V, 10V, 13V 4 Output - TO-220-7
Package: Tube
Package: TO-220-7
Mounting: Through Hole
Part Status: Obsolete
Family Name: AN80T53
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC REG BUCK MULTIPLE QD TO220-7
Buck Switching Regulator IC Positive Fixed 5.1V, 8.5V, 10V, 13V 4 Output TO-220-7
IC REG BUCK MULTIPLE QD TO220-7
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-AN80T53 | 860996-AN80T53 | AN80T53 | AN80T53 | AN80T53 |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AN80T53 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220-7 | TO-220; Other; TO-220-7 | TO-220 | TO-220; Other; TO-220-7 | |
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |