Panasonic PMIC - PMIC - Voltage Regulators - Linear - AN80L33RMSTX AN80L33RMSTX

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078088-AN80L33RMSTX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: MINI-5D Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 5mA PSRR: 67dB (120Hz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078088-AN80L33RMSTX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: MINI-5D Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 5mA PSRR: 67dB (120Hz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AN80L33RMSTX - 078088-AN80L33RMSTX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN80L33RMSTX
078088-AN80L33RMSTX
PMIC - PMIC - Voltage Regulators - Linear - AN80L33RMSTX 078088-AN80L33RMSTX
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078088-AN80L33RMSTX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: MINI-5D Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 5mA PSRR: 67dB (120Hz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078088-AN80L33RMSTX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: MINI-5D
Maximum Input Voltage: 14.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 5mA
PSRR: 67dB (120Hz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN80L33RMSTX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN80L33RMSTX
PMIC - Voltage Regulators - Linear AN80L33RMSTX
IC REG LINEAR 3.3V 150MA MINI-5D

IC REG LINEAR 3.3V 150MA MINI-5D

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 078088-AN80L33RMSTX AN80L33RMSTX
Product Name PMIC - PMIC - Voltage Regulators - Linear - AN80L33RMSTX PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; MINI-5D
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25601RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412914 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Motor Drivers, Controllers - A4941GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.5000 amps
VIN 5 to 16 volts
View Details