Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC LINEAR VOLTAGE REGULATORS
PANASONIC
AN80L28RMSTX -- PMIC - VOLTAGE REGULATORS - LINEAR
Panasonic
PMIC - Voltage Regulators - Linear
AN80L28RMSTX
Description
IC REG LINEAR 2.8V 150MA MINI-5D
Lingto Electronic Limited
Done
Datasheet
Description
IC REG LINEAR 2.8V 150MA MINI-5D
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN80L28RMSTX
PMIC - Voltage Regulators - Linear
AN80L28RMSTX
IC REG LINEAR 2.8V 150MA MINI-5D
IC REG LINEAR 2.8V 150MA MINI-5D
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Linear Voltage Regulators
Product Number
AN80L28RMSTX
Product Name
PMIC - Voltage Regulators - Linear
Special Features
Enable
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A3955SLBTR-T
Specs
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
I
OUT
1.5 amps
V
IN
4.5 to 5.5 volts
View Details
RS Components, Ltd.
Voltage Regulators
1219653
Specs
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
SOT89; Other; Sot-89
View Details
Texas Instruments
3.3V SSOP Power Management IC
BQ2060A-E619DBQR
Specs
Package Type
Other; SSOP
Output Voltage
3.3 volts
Operating Temperature
-20 C (-4 F)
View Details
2
suppliers
Rochester Electronics
PMIC - Voltage Regulators - Linear
CS5204-3GDP3
Specs
Regulator Type
Low Dropout
Output Voltage Type
Fixed
View Details