Panasonic PMIC - PMIC - Voltage Regulators - Linear - AN80L25RMSTX AN80L25RMSTX

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078087-AN80L25RMSTX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: MINI-5D Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 5mA PSRR: 68dB (120Hz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078087-AN80L25RMSTX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: MINI-5D Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 5mA PSRR: 68dB (120Hz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AN80L25RMSTX - 078087-AN80L25RMSTX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN80L25RMSTX
078087-AN80L25RMSTX
PMIC - PMIC - Voltage Regulators - Linear - AN80L25RMSTX 078087-AN80L25RMSTX
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078087-AN80L25RMSTX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: MINI-5D Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 5mA PSRR: 68dB (120Hz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078087-AN80L25RMSTX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: MINI-5D
Maximum Input Voltage: 14.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 5mA
PSRR: 68dB (120Hz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 150MA LDO Voltage Regulator IC
699-AN80L25RMSTX
2.5V 150MA LDO Voltage Regulator IC 699-AN80L25RMSTX
IC REG LINEAR 2.5V 150MA MINI5D Product overview: AN80L25RMSTX from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN80L25RMSTX can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 150MA MINI5D Product overview: AN80L25RMSTX from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN80L25RMSTX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AN80L25RMSTX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN80L25RMSTX
PMIC - Voltage Regulators - Linear AN80L25RMSTX
IC REG LINEAR 2.5V 150MA MINI-5D

IC REG LINEAR 2.5V 150MA MINI-5D

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 078087-AN80L25RMSTX 699-AN80L25RMSTX AN80L25RMSTX
Product Name PMIC - PMIC - Voltage Regulators - Linear - AN80L25RMSTX 2.5V 150MA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; MINI-5D
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details