Panasonic PMIC - PMIC - Voltage Regulators - Linear - AN80L25RMS AN80L25RMS

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009713-AN80L25RMS Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: MINI-5D Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 5mA PSRR: 68dB (120Hz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009713-AN80L25RMS Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: MINI-5D Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 5mA PSRR: 68dB (120Hz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AN80L25RMS - 009713-AN80L25RMS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN80L25RMS
009713-AN80L25RMS
PMIC - PMIC - Voltage Regulators - Linear - AN80L25RMS 009713-AN80L25RMS
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009713-AN80L25RMS Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: MINI-5D Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 5mA PSRR: 68dB (120Hz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009713-AN80L25RMS
Packaging: Bulk
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: MINI-5D
Maximum Input Voltage: 14.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 5mA
PSRR: 68dB (120Hz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 0.4V LDO Voltage Regulator IC
776-AN80L25RMS
2.5V 0.4V LDO Voltage Regulator IC 776-AN80L25RMS
Fixed Positive LDO Regulator, 2.5V, 0.4V Dropout, BIPolar, PDSO5, MINI-5DA, 5 PIN Product overview: AN80L25RMS from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN80L25RMS can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 2.5V, 0.4V Dropout, BIPolar, PDSO5, MINI-5DA, 5 PIN Product overview: AN80L25RMS from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN80L25RMS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN80L25RMS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN80L25RMS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN80L25RMS
IC REG LINEAR 2.5V 150MA MINI-5D

IC REG LINEAR 2.5V 150MA MINI-5D

Supplier's Site
PMIC - Voltage Regulators - Linear - AN80L25RMS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN80L25RMS
PMIC - Voltage Regulators - Linear AN80L25RMS
IC REG LINEAR 2.5V 150MA MINI-5D

IC REG LINEAR 2.5V 150MA MINI-5D

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 009713-AN80L25RMS 776-AN80L25RMS AN80L25RMS AN80L25RMS
Product Name PMIC - PMIC - Voltage Regulators - Linear - AN80L25RMS 2.5V 0.4V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; MINI-5D
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412876P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4989SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers