Panasonic OEM Parts - OEM Parts (A - B) - AN8065S-E1 AN8065S-E1

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989784-AN8065S-E1 Length: 63.5 mm Height: 12.7 mm Weight: 4.535924 g Width: 38.1 mm Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): AN8065S-E1AN8065SE1; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989784-AN8065S-E1 Length: 63.5 mm Height: 12.7 mm Weight: 4.535924 g Width: 38.1 mm Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): AN8065S-E1AN8065SE1; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AN8065S-E1 - 989784-AN8065S-E1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AN8065S-E1
989784-AN8065S-E1
OEM Parts - OEM Parts (A - B) - AN8065S-E1 989784-AN8065S-E1
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989784-AN8065S-E1 Length: 63.5 mm Height: 12.7 mm Weight: 4.535924 g Width: 38.1 mm Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): AN8065S-E1AN8065SE1; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989784-AN8065S-E1
Length: 63.5 mm
Height: 12.7 mm
Weight: 4.535924 g
Width: 38.1 mm
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): AN8065S-E1AN8065SE1;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989784-AN8065S-E1
Product Name OEM Parts - OEM Parts (A - B) - AN8065S-E1
Unlock Full Specs
to access all available technical data