Panasonic PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8049SH-E1 AN8049SH-E1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009712-AN8049SH-E1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 20kHz to 1MHz Control Features: Enable, Soft Start Number of Outputs: 3 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 86% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 24-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 1.8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009712-AN8049SH-E1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 20kHz to 1MHz Control Features: Enable, Soft Start Number of Outputs: 3 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 86% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 24-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 1.8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8049SH-E1 - 009712-AN8049SH-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8049SH-E1
009712-AN8049SH-E1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8049SH-E1 009712-AN8049SH-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009712-AN8049SH-E1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 20kHz to 1MHz Control Features: Enable, Soft Start Number of Outputs: 3 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 86% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 24-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 1.8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009712-AN8049SH-E1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 20kHz to 1MHz
Control Features: Enable, Soft Start
Number of Outputs: 3
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 86%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 24-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 1.8 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DC DC Switching Controllers - AN8049SH-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AN8049SH-E1
DC DC Switching Controllers AN8049SH-E1
Buck, Boost Regulator Positive or Negative Output Step-Up/Step-Down DC-DC Controller IC 24-SSOP

Buck, Boost Regulator Positive or Negative Output Step-Up/Step-Down DC-DC Controller IC 24-SSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AN8049SH-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AN8049SH-E1
PMIC - Voltage Regulators - DC DC Switching Controllers AN8049SH-E1
IC REG CTRLR BUCK/BOOST 24SSOP

IC REG CTRLR BUCK/BOOST 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 009712-AN8049SH-E1 AN8049SH-E1 AN8049SH-E1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8049SH-E1 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 24-SSOP Other; 24-LFSOP (0.220\", 5.50mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start Enable, Soft Start
Unlock Full Specs
to access all available technical data