Manufacturer: Panasonic Electronic Components
Win Source Part Number: 768530-AN8049FHNEBV
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 24-VFQFN
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck, Boost
Frequency - Switching: 20kHz ~ 1MHz
Control Features: Enable, Soft Start
Supply Voltage: 1.8 V ~ 14 V
Number of Outputs: 3
Part Status: Obsolete(EOL)
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Family Name: AN8049FHN
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (5.2x4)
Duty Cycle (Maximum): 86%
Introduction Date: March 21, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Buck, Boost Regulator Positive or Negative Output Step-Up/Step-Down DC-DC Controller IC 24-QFN (5.2x4.2)
IC REG CTRLR BUCK/BOOST 24QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 768530-AN8049FHNEBV | AN8049FHNEBV | AN8049FHNEBV |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8049FHNEBV | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Boost; Buck, Boost | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | Other; 24-VFQFN | Other; 24-WFQFN | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Enable, Soft Start |