Panasonic PMIC - PMIC - Voltage Regulators - Linear - AN8025M-E1 AN8025M-E1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199063-AN8025M-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 1mA PSRR: 72dB (120Hz) Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199063-AN8025M-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 1mA PSRR: 72dB (120Hz) Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AN8025M-E1 - 199063-AN8025M-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN8025M-E1
199063-AN8025M-E1
PMIC - PMIC - Voltage Regulators - Linear - AN8025M-E1 199063-AN8025M-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199063-AN8025M-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 1mA PSRR: 72dB (120Hz) Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 199063-AN8025M-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 50MA LDO Voltage Regulator IC
699-AN8025M-E1
2.5V 50MA LDO Voltage Regulator IC 699-AN8025M-E1
IC REG LINEAR 2.5V 50MA 3HSIP Product overview: AN8025M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8025M-E1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 50MA 3HSIP Product overview: AN8025M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8025M-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR 2.5V 50MA 3HSIP - 590-AN8025M-E1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 50MA 3HSIP
590-AN8025M-E1
IC REG LINEAR 2.5V 50MA 3HSIP 590-AN8025M-E1
IC REG LINEAR 2.5V 50MA 3HSIP

IC REG LINEAR 2.5V 50MA 3HSIP

Supplier's Site
PMIC - Voltage Regulators - Linear - AN8025M-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN8025M-E1
PMIC - Voltage Regulators - Linear AN8025M-E1
IC REG LINEAR 2.5V 50MA 3HSIP

IC REG LINEAR 2.5V 50MA 3HSIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 199063-AN8025M-E1 699-AN8025M-E1 590-AN8025M-E1 AN8025M-E1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AN8025M-E1 2.5V 50MA LDO Voltage Regulator IC IC REG LINEAR 2.5V 50MA 3HSIP PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type Other; 3-HSIP Other; TO-243AA Other; TO-243AA
Life Cycle Stage PhaseOut; Obsolete(EOL) Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - ACS37800KMACTR-030B3-I2C - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADM7171ACPZ-4.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2412879 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951706VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details