Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009710-AN8018SA-E1V
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 20kHz to 1MHz
Control Features: Current Limit, Dead Time Control, Enable
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 77%, 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 1.8 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK/BOOST 16SSOP
Buck, Boost Regulator Positive or Negative Output Step-Up/Step-Down DC-DC Controller IC 16-SSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 009710-AN8018SA-E1V | AN8018SA-E1V | AN8018SA-E1V |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8018SA-E1V | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck, Boost | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SSOP; Other; 16-SSOP | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Dead Time Control, Enable | Internal Current Limit; Current Limit, Dead Time Control, Enable |