Panasonic PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8018SA-E1 AN8018SA-E1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 709462-AN8018SA-E1 Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck, Boost Control Features: Current Limit, Dead Time Control, Enable Supply Voltage: 1.8V ~ 14V Number of Outputs: 2 Output Configuration: Positive or Negative Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 16-LSSOP Duty Cycle (Maximum): 77%, 80% Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: AN8018SA Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 20kHz ~ 1MHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 709462-AN8018SA-E1 Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck, Boost Control Features: Current Limit, Dead Time Control, Enable Supply Voltage: 1.8V ~ 14V Number of Outputs: 2 Output Configuration: Positive or Negative Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 16-LSSOP Duty Cycle (Maximum): 77%, 80% Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: AN8018SA Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 20kHz ~ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8018SA-E1 - 709462-AN8018SA-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8018SA-E1
709462-AN8018SA-E1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8018SA-E1 709462-AN8018SA-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 709462-AN8018SA-E1 Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck, Boost Control Features: Current Limit, Dead Time Control, Enable Supply Voltage: 1.8V ~ 14V Number of Outputs: 2 Output Configuration: Positive or Negative Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 16-LSSOP Duty Cycle (Maximum): 77%, 80% Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: AN8018SA Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 20kHz ~ 1MHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 709462-AN8018SA-E1
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck, Boost
Control Features: Current Limit, Dead Time Control, Enable
Supply Voltage: 1.8V ~ 14V
Number of Outputs: 2
Output Configuration: Positive or Negative
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 16-LSSOP
Duty Cycle (Maximum): 77%, 80%
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: AN8018SA
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 20kHz ~ 1MHz

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - AN8018SA-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AN8018SA-E1
PMIC - Voltage Regulators - DC DC Switching Controllers AN8018SA-E1
IC REG CTRLR BUCK/BOOST 16SSOP

IC REG CTRLR BUCK/BOOST 16SSOP

Supplier's Site Datasheet
DC DC Switching Controllers - AN8018SA-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AN8018SA-E1
DC DC Switching Controllers AN8018SA-E1
Buck, Boost Regulator Positive or Negative Output Step-Up/Step-Down DC-DC Controller IC 16-SSOP

Buck, Boost Regulator Positive or Negative Output Step-Up/Step-Down DC-DC Controller IC 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 709462-AN8018SA-E1 AN8018SA-E1 AN8018SA-E1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8018SA-E1 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 16-LSSOP SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Special Features Internal Current Limit; Multiple Outputs; Current Limit, Dead Time Control, Enable Internal Current Limit; Current Limit, Dead Time Control, Enable
Unlock Full Specs
to access all available technical data