Manufacturer: Panasonic
Win Source Part Number: 860995-AN8017SA-E1
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 16-SSOP
Package: Reel - TR
Package: 16-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Supply Voltage: 1.8V ~ 14V
Part Status: Obsolete
Family Name: AN8017SA
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: AN8017SAE1, AN8017SAE1CT, AN8017SAE1TR, AN8017SAE1TR-NDR, AN8017SAE1CT-NDR
IC REG CTRLR BOOST 16SSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-SSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 860995-AN8017SA-E1 | AN8017SA-E1 | AN8017SA-E1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8017SA-E1 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SSOP; Other; 16-SSOP | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Special Features | Internal Current Limit; Current Limit, Dead Time Control, Enable |