Panasonic Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers AN8016SHAE1V

Description
Win Source Part Number: 1176422-AN8016SHAE1V Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 2kHz ~ 1MHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Package / Case: 10-FSOP (0.169", 4.30mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 14V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Panasonic Electronic Components Other Names: AN8016SHAE1VCT,AN801 6SHAE1V-ND,AN8016SHA E1VTR Base Product Number: AN8016 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1176422-AN8016SHAE1V Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 2kHz ~ 1MHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Package / Case: 10-FSOP (0.169", 4.30mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 14V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Panasonic Electronic Components Other Names: AN8016SHAE1VCT,AN801 6SHAE1V-ND,AN8016SHA E1VTR Base Product Number: AN8016 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1176422-AN8016SHAE1V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1176422-AN8016SHAE1V
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1176422-AN8016SHAE1V
Win Source Part Number: 1176422-AN8016SHAE1V Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 2kHz ~ 1MHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Package / Case: 10-FSOP (0.169", 4.30mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 14V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Panasonic Electronic Components Other Names: AN8016SHAE1VCT,AN801 6SHAE1V-ND,AN8016SHA E1VTR Base Product Number: AN8016 Product Status: Obsolete

Win Source Part Number: 1176422-AN8016SHAE1V
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 2kHz ~ 1MHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Package / Case: 10-FSOP (0.169", 4.30mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -30°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 14V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Panasonic Electronic Components
Other Names: AN8016SHAE1VCT,AN8016SHAE1V-ND,AN8016SHAE1VTR
Base Product Number: AN8016
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AN8016SHAE1V - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AN8016SHAE1V
PMIC - Voltage Regulators - DC DC Switching Controllers AN8016SHAE1V
IC REG CTRLR BOOST 10-SSOP

IC REG CTRLR BOOST 10-SSOP

Supplier's Site Datasheet
DC DC Switching Controllers - AN8016SHAE1V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AN8016SHAE1V
DC DC Switching Controllers AN8016SHAE1V
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-SSOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1176422-AN8016SHAE1V AN8016SHAE1V AN8016SHAE1V
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; Tape & Reel (TR),Cut Tape (CT) Other; 10-FSOP (0.169\", 4.30mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start Enable, Soft Start
fsw 2 to 1000 kHz 2 to 1000 kHz 2 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8951106V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details