Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009709-AN8016SH-E1V
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 20kHz to 1MHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-SSOP
Purpose: Step-Up
Supply Voltage - Operating: 1.8 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG CTRLR BOOST 10-SSOP
IC REG CTRLR BOOST 10-SSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-SSOP
| Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 009709-AN8016SH-E1V | 590-AN8016SH-E1V | AN8016SH-E1V | AN8016SH-E1V |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8016SH-E1V | IC REG CTRLR BOOST 10-SSOP | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SSOP; Other; 10-SSOP | Other; 10-FSOP (0.169, 4.30mm Width) | Other; 10-FSOP (0.169\", 4.30mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Enable, Soft Start |