Panasonic PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8016NSHE1V AN8016NSHE1V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 107720-AN8016NSHE1V Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 2kHz to 1MHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 10-SSOP Purpose: Step-Up Supply Voltage - Operating: 1.8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 107720-AN8016NSHE1V Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 2kHz to 1MHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 10-SSOP Purpose: Step-Up Supply Voltage - Operating: 1.8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8016NSHE1V - 107720-AN8016NSHE1V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8016NSHE1V
107720-AN8016NSHE1V
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8016NSHE1V 107720-AN8016NSHE1V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 107720-AN8016NSHE1V Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 2kHz to 1MHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 10-SSOP Purpose: Step-Up Supply Voltage - Operating: 1.8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 107720-AN8016NSHE1V
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 2kHz to 1MHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-SSOP
Purpose: Step-Up
Supply Voltage - Operating: 1.8 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - AN8016NSHE1V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AN8016NSHE1V
DC DC Switching Controllers AN8016NSHE1V
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-SSOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-SSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AN8016NSHE1V - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AN8016NSHE1V
PMIC - Voltage Regulators - DC DC Switching Controllers AN8016NSHE1V
IC REG CTRLR BOOST 10-SSOP

IC REG CTRLR BOOST 10-SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 107720-AN8016NSHE1V AN8016NSHE1V AN8016NSHE1V
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8016NSHE1V DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 10-SSOP Other; 10-FSOP (0.169\", 4.30mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908116 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
6.6A 1150kHz TSSOP Voltage Regulator IC - 739-LM20154MHE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 4 amps
View Details
2 suppliers