Panasonic PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8016NSHAVF AN8016NSHAVF

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 123051-AN8016NSHAVF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 2kHz to 1MHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 10-SSOP Purpose: Step-Up Supply Voltage - Operating: 1.8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 123051-AN8016NSHAVF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 2kHz to 1MHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 10-SSOP Purpose: Step-Up Supply Voltage - Operating: 1.8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8016NSHAVF - 123051-AN8016NSHAVF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8016NSHAVF
123051-AN8016NSHAVF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8016NSHAVF 123051-AN8016NSHAVF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 123051-AN8016NSHAVF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 2kHz to 1MHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 10-SSOP Purpose: Step-Up Supply Voltage - Operating: 1.8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 123051-AN8016NSHAVF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 2kHz to 1MHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-SSOP
Purpose: Step-Up
Supply Voltage - Operating: 1.8 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AN8016NSHAVF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AN8016NSHAVF
PMIC - Voltage Regulators - DC DC Switching Controllers AN8016NSHAVF
IC REG CTRLR BOOST 10-SSOP

IC REG CTRLR BOOST 10-SSOP

Supplier's Site Datasheet
DC DC Switching Controllers - AN8016NSHAVF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AN8016NSHAVF
DC DC Switching Controllers AN8016NSHAVF
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-SSOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 123051-AN8016NSHAVF AN8016NSHAVF AN8016NSHAVF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8016NSHAVF PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 10-SSOP Other; 10-FSOP (0.169\", 4.30mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1619073 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8951103EA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2102YCPZ-1.2-R7 - 910642-ADP2102YCPZ-1.2-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8325A-03CRT - 915325-CHL8325A-03CRT - Win Source Electronics
Specs
Package Type Other; PG-VQFN-40-902
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
5 suppliers