Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016750-AN8015SH-E1V
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 2kHz to 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-SSOP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 3.6 V to 34 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 10-SSOP
IC REG CTRLR BUCK/BOOST 10-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016750-AN8015SH-E1V | AN8015SH-E1V | AN8015SH-E1V |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8015SH-E1V | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck, Boost | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SSOP; Other; 10-SSOP | Other; 10-FSOP (0.169\", 4.30mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control |