Panasonic PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8014S-E1 AN8014S-E1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009708-AN8014S-E1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 218kHz Control Features: Dead Time Control, Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 52% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 16-SO Purpose: Step-Up, Step-Down Supply Voltage - Operating: 3.6 V to 34 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009708-AN8014S-E1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 218kHz Control Features: Dead Time Control, Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 52% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 16-SO Purpose: Step-Up, Step-Down Supply Voltage - Operating: 3.6 V to 34 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8014S-E1 - 009708-AN8014S-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8014S-E1
009708-AN8014S-E1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8014S-E1 009708-AN8014S-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009708-AN8014S-E1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 218kHz Control Features: Dead Time Control, Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 52% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 16-SO Purpose: Step-Up, Step-Down Supply Voltage - Operating: 3.6 V to 34 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009708-AN8014S-E1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 218kHz
Control Features: Dead Time Control, Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 52%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 16-SO
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 3.6 V to 34 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG CTRLR BUCK/BOOST 16SO - 590-AN8014S-E1 - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BUCK/BOOST 16SO
590-AN8014S-E1
IC REG CTRLR BUCK/BOOST 16SO 590-AN8014S-E1
IC REG CTRLR BUCK/BOOST 16SO

IC REG CTRLR BUCK/BOOST 16SO

Supplier's Site
DC DC Switching Controllers - AN8014S-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AN8014S-E1
DC DC Switching Controllers AN8014S-E1
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOP

Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AN8014S-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AN8014S-E1
PMIC - Voltage Regulators - DC DC Switching Controllers AN8014S-E1
IC REG CTRLR BUCK/BOOST 16SO

IC REG CTRLR BUCK/BOOST 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 009708-AN8014S-E1 590-AN8014S-E1 AN8014S-E1 AN8014S-E1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8014S-E1 IC REG CTRLR BUCK/BOOST 16SO DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver Transistor Driver Fixed; Transistor Driver
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.173, 4.40mm Width) SOIC; Other; 16-SOIC (0.173\", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Dead Time Control, Enable, Frequency Control Dead Time Control, Enable, Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222777 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5.5A 600kHz Voltage Regulator IC - 739-LM22673TJ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
IOUT 3 amps
View Details
2 suppliers