IC REG BUCK BST ADJ 50MA 10SSOP
Buck, Boost Switching Regulator IC Positive Adjustable 3.6V 1 Output 50mA 10-FSOP (0.169", 4.30mm Width)
IC REG BUCK BST ADJ 50MA 10SSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AN8013SH-E1V | AN8013SH-E1V | AN8013SH-E1V |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps |
| fsw | 20 to 500 kHz | 20 to 500 kHz | 20 to 500 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-FSOP (0.169\", 4.30mm Width) |