Manufacturer: Panasonic Electronic Components
Win Source Part Number: 101773-AN8013SH-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 20kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-SSOP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 34V
Nominal Output Voltage (Min/Fixed): 3.6V
Maximum Output Voltage: 34V
Minimum Input Voltage: 3.6V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG BUCK BST ADJ 50MA 10SSOP
IC REG BUCK BST ADJ 50MA 10SSOP
Buck, Boost Switching Regulator IC Positive Adjustable 3.6V 1 Output 50mA 10-FSOP (0.169", 4.30mm Width)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 101773-AN8013SH-E1 | AN8013SH-E1 | AN8013SH-E1 | AN8013SH-E1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AN8013SH-E1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SSOP; Other; 10-SSOP | Other; 10-FSOP (0.169\", 4.30mm Width) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |