Panasonic PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8011S-E1V AN8011S-E1V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009707-AN8011S-E1V Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 200kHz Control Features: Dead Time Control, Enable, Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45%, 75% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 16-SO Purpose: Step-Up, Step-Down Supply Voltage - Operating: 3.6 V to 34 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009707-AN8011S-E1V Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 200kHz Control Features: Dead Time Control, Enable, Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45%, 75% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 16-SO Purpose: Step-Up, Step-Down Supply Voltage - Operating: 3.6 V to 34 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8011S-E1V - 009707-AN8011S-E1V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8011S-E1V
009707-AN8011S-E1V
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8011S-E1V 009707-AN8011S-E1V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009707-AN8011S-E1V Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 200kHz Control Features: Dead Time Control, Enable, Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45%, 75% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 16-SO Purpose: Step-Up, Step-Down Supply Voltage - Operating: 3.6 V to 34 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009707-AN8011S-E1V
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 200kHz
Control Features: Dead Time Control, Enable, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 45%, 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 16-SO
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 3.6 V to 34 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - AN8011S-E1V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AN8011S-E1V
DC DC Switching Controllers AN8011S-E1V
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOP

Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AN8011S-E1V - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AN8011S-E1V
PMIC - Voltage Regulators - DC DC Switching Controllers AN8011S-E1V
IC REG CTRLR BUCK/BOOST 16SO

IC REG CTRLR BUCK/BOOST 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 009707-AN8011S-E1V AN8011S-E1V AN8011S-E1V
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN8011S-E1V DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.173\", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Dead Time Control, Enable, Frequency Control Dead Time Control, Enable, Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000AN - 860274-ADP3000AN - Win Source Electronics
Specs
Configuration / Function Boost
Package Type DIP; Other; 8-PDIP
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20124QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
2 suppliers