Fixed Positive LDO Regulator, 10V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN8010M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN8010M can be used for catalog matching and distributor lookup.
IC REG LINEAR 10V 50MA 3HSIP
IC REG LINEAR 10V 50MA 3HSIP
IC REG LINEAR 10V 50MA 3HSIP
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AN8010M | 590-AN8010M | AN8010M | AN8010M |
| Product Name | 10V 0.3V LDO Voltage Regulator IC | IC REG LINEAR 10V 50MA 3HSIP | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; TO-243AA | Other; TO-243AA | ||
| Output Voltage | 10 volts | 10 volts | 10 volts | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |
| Operating Temperature | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) |