Panasonic PMIC - PMIC - Voltage Regulators - Linear - AN8009M AN8009M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118910-AN8009M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 9V Operating Supply Current: 1.4mA PSRR: 59dB (120Hz) Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118910-AN8009M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 9V Operating Supply Current: 1.4mA PSRR: 59dB (120Hz) Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AN8009M - 118910-AN8009M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN8009M
118910-AN8009M
PMIC - PMIC - Voltage Regulators - Linear - AN8009M 118910-AN8009M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118910-AN8009M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 9V Operating Supply Current: 1.4mA PSRR: 59dB (120Hz) Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 118910-AN8009M
Packaging: Bulk
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 1.4mA
PSRR: 59dB (120Hz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
9V 0.3V LDO Voltage Regulator IC
699-AN8009M
9V 0.3V LDO Voltage Regulator IC 699-AN8009M
Fixed Positive LDO Regulator, 9V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN8009M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8009M can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 9V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN8009M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8009M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AN8009M - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN8009M
PMIC - Voltage Regulators - Linear AN8009M
IC REG LINEAR 9V 50MA 3HSIP

IC REG LINEAR 9V 50MA 3HSIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 118910-AN8009M 699-AN8009M AN8009M
Product Name PMIC - PMIC - Voltage Regulators - Linear - AN8009M 9V 0.3V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 3-HSIP Other; TO-243AA
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1913353 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
PMIC - Voltage Regulators - Linear - ADP667AR - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Power Distribution Switches, Load Drivers - A2982SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details