Panasonic 8V 0.3V LDO Voltage Regulator IC AN8008M

Description
Fixed Positive LDO Regulator, 8V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN8008M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8008M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 8V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN8008M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8008M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 0.3V LDO Voltage Regulator IC
699-AN8008M
8V 0.3V LDO Voltage Regulator IC 699-AN8008M
Fixed Positive LDO Regulator, 8V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN8008M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8008M can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 8V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN8008M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8008M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN8008M - 009706-AN8008M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN8008M
009706-AN8008M
PMIC - PMIC - Voltage Regulators - Linear - AN8008M 009706-AN8008M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009706-AN8008M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 1.3mA PSRR: 61dB (120Hz) Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009706-AN8008M
Packaging: Bulk
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 1.3mA
PSRR: 61dB (120Hz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN8008M - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN8008M
PMIC - Voltage Regulators - Linear AN8008M
IC REG LINEAR 8V 50MA 3HSIP

IC REG LINEAR 8V 50MA 3HSIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AN8008M 009706-AN8008M AN8008M
Product Name 8V 0.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN8008M PMIC - Voltage Regulators - Linear
Package Type Other; TO-243AA Other; 3-HSIP
Output Voltage 8 volts 8 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps
Operating Temperature -30 C (-22 F) -30 to 125 C (-22 to 257 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data