Panasonic 6V 50MA LDO Voltage Regulator IC AN8006M-(E1)

Description
IC REG LDO 6V 50MA 3HSIP Product overview: AN8006M-(E1) from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8006M-(E1) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 6V 50MA 3HSIP Product overview: AN8006M-(E1) from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8006M-(E1) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 50MA LDO Voltage Regulator IC
699-AN8006M-(E1)
6V 50MA LDO Voltage Regulator IC 699-AN8006M-(E1)
IC REG LDO 6V 50MA 3HSIP Product overview: AN8006M-(E1) from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8006M-(E1) can be used for catalog matching and distributor lookup.

IC REG LDO 6V 50MA 3HSIP Product overview: AN8006M-(E1) from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8006M-(E1) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN8006M-(E1) - 053447-AN8006M-(E1) - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN8006M-(E1)
053447-AN8006M-(E1)
PMIC - PMIC - Voltage Regulators - Linear - AN8006M-(E1) 053447-AN8006M-(E1)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053447-AN8006M-(E1) Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 6V Operating Supply Current: 1.2mA PSRR: 63dB (120Hz) Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 053447-AN8006M-(E1)
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 6V
Operating Supply Current: 1.2mA
PSRR: 63dB (120Hz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AN8006M-(E1) 053447-AN8006M-(E1)
Product Name 6V 50MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN8006M-(E1)
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 3-HSIP
Output Voltage 6 volts 6 volts
IOUT 0.0500 amps 0.0500 amps
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
3A SOIC Voltage Regulator IC - 739-A8499SLJTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC
Output Voltage 24 volts
View Details
7 suppliers
Battery Management - BQ2014SN-D120TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details