Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078079-AN8004M-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 4V
Operating Supply Current: 1mA
PSRR: 67dB (120Hz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG LINEAR 4V 50MA 3HSIP Product overview: AN8004M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN8004M-E1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 4V 50MA 3HSIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 078079-AN8004M-E1 | 699-AN8004M-E1 | AN8004M-E1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AN8004M-E1 | 4V 50MA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 3-HSIP | Other; TO-243AA | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |