IC REG LINEAR 3V 50MA 3HSIP Product overview: AN8003M-E1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN8003M-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 768529-AN8003M-E1
Packaging: Reel package
Operating Temperature Range: -30°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 50mA
Family Name: AN8003
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
PSRR: 70dB (120Hz)
Protection Features: Over Current
Manufacturer Package: 3-HSIP
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): ADP3308ARTZ-3; ADP120-ACBZ30R7; ADP3308ART-3; ADP3308ART-3-REEL7;
Introduction Date: December 25, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3V 50MA 3HSIP
IC REG LINEAR 3V 50MA 3HSIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AN8003M-E1 | 768529-AN8003M-E1 | AN8003M-E1 | AN8003M-E1 |
| Product Name | 3V 50MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AN8003M-E1 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; TO-243AA | Other; TO-243AA | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |
| Operating Temperature | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) | ||
| Regulator Type | Low Dropout |