Panasonic 24V LDO Voltage Regulator IC AN79L24

Description
Fixed Negative Standard Regulator, 24V, BIPolar, PBCY3, SSIP-3 Product overview: AN79L24 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN79L24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Negative Standard Regulator, 24V, BIPolar, PBCY3, SSIP-3 Product overview: AN79L24 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN79L24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V LDO Voltage Regulator IC
699-AN79L24
24V LDO Voltage Regulator IC 699-AN79L24
Fixed Negative Standard Regulator, 24V, BIPolar, PBCY3, SSIP-3 Product overview: AN79L24 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN79L24 can be used for catalog matching and distributor lookup.

Fixed Negative Standard Regulator, 24V, BIPolar, PBCY3, SSIP-3 Product overview: AN79L24 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN79L24 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - AN79L24 - 911427-AN79L24 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN79L24
911427-AN79L24
PMIC - PMIC - Voltage Regulators - Linear - AN79L24 911427-AN79L24
Manufacturer: Panasonic Win Source Part Number: 911427-AN79L24 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-SSIP Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Family Name: AN79L24 Categories: Integrated Circuits (ICs) Case / Package: 3-SSIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Panasonic
Win Source Part Number: 911427-AN79L24
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-SSIP
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AN79L24
Categories: Integrated Circuits (ICs)
Case / Package: 3-SSIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN79L24 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN79L24
PMIC - Voltage Regulators - Linear AN79L24
IC REG LINEAR -24V 100MA 3SSIP

IC REG LINEAR -24V 100MA 3SSIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AN79L24 911427-AN79L24 AN79L24
Product Name 24V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN79L24 PMIC - Voltage Regulators - Linear
Package Type Other; TO-226-3 TO-92; Other; 3-SSIP
Output Voltage -24 volts
IOUT 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5947GETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
SOIC LDO Voltage Regulator IC - 85-BQ2057CSN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Output Voltage 4.2 volts
IOUT 2 amps
View Details
2 suppliers
Voltage Regulators - 8855423 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3310AR-3.3-REEL - 860299-ADP3310AR-3.3-REEL - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers