Panasonic 18V Voltage Regulator IC AN79L18

Description
Fixed Negative Standard Regulator, 18V, BIPolar, PBCY3, SSIP-3 Product overview: AN79L18 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Negative Standard Regulator, 18V, BIPolar, PBCY3, SSIP-3 Product overview: AN79L18 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V Voltage Regulator IC
776-AN79L18
18V Voltage Regulator IC 776-AN79L18
Fixed Negative Standard Regulator, 18V, BIPolar, PBCY3, SSIP-3 Product overview: AN79L18 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L18 can be used for catalog matching and distributor lookup.

Fixed Negative Standard Regulator, 18V, BIPolar, PBCY3, SSIP-3 Product overview: AN79L18 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN79L18 - 911426-AN79L18 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN79L18
911426-AN79L18
PMIC - PMIC - Voltage Regulators - Linear - AN79L18 911426-AN79L18
Manufacturer: Panasonic Win Source Part Number: 911426-AN79L18 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-SSIP Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Family Name: AN79L18 Categories: Integrated Circuits (ICs) Case / Package: 3-SSIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Panasonic
Win Source Part Number: 911426-AN79L18
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-SSIP
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AN79L18
Categories: Integrated Circuits (ICs)
Case / Package: 3-SSIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN79L18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN79L18
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN79L18
IC REG LINEAR -18V 100MA 3SSIP

IC REG LINEAR -18V 100MA 3SSIP

Supplier's Site
PMIC - Voltage Regulators - Linear - AN79L18 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN79L18
PMIC - Voltage Regulators - Linear AN79L18
IC REG LINEAR -18V 100MA 3SSIP

IC REG LINEAR -18V 100MA 3SSIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AN79L18 911426-AN79L18 AN79L18 AN79L18
Product Name 18V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN79L18 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; TO-226-3 TO-92; Other; 3-SSIP
Output Voltage -18 volts -18 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data