Panasonic PMIC - PMIC - Voltage Regulators - Linear - AN79L15M AN79L15M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 126759-AN79L15M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 3-HSIP Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -15V Operating Supply Current: 5mA PSRR: 51dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 126759-AN79L15M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 3-HSIP Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -15V Operating Supply Current: 5mA PSRR: 51dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AN79L15M - 126759-AN79L15M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN79L15M
126759-AN79L15M
PMIC - PMIC - Voltage Regulators - Linear - AN79L15M 126759-AN79L15M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 126759-AN79L15M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 3-HSIP Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -15V Operating Supply Current: 5mA PSRR: 51dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 126759-AN79L15M
Packaging: Bulk
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C
Case / Package: 3-HSIP
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Operating Supply Current: 5mA
PSRR: 51dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V Voltage Regulator IC
776-AN79L15M
15V Voltage Regulator IC 776-AN79L15M
Fixed Negative Standard Regulator, 15V, BIPolar, PSSO3, HSIP-3 Product overview: AN79L15M from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L15M can be used for catalog matching and distributor lookup.

Fixed Negative Standard Regulator, 15V, BIPolar, PSSO3, HSIP-3 Product overview: AN79L15M from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L15M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AN79L15M - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN79L15M
PMIC - Voltage Regulators - Linear AN79L15M
IC REG LINEAR -15V 100MA 3HSIP

IC REG LINEAR -15V 100MA 3HSIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN79L15M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN79L15M
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN79L15M
IC REG LINEAR -15V 100MA 3HSIP

IC REG LINEAR -15V 100MA 3HSIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 126759-AN79L15M 776-AN79L15M AN79L15M AN79L15M
Product Name PMIC - PMIC - Voltage Regulators - Linear - AN79L15M 15V Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Fixed; Fixed
Package Type Other; 3-HSIP Other; TO-243AA
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data