Panasonic -12V 0.1A LDO Voltage Regulator IC AN79L12M-E1

Description
IC REG LDO -12V 0.1A 3HSIP Product overview: AN79L12M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN79L12M-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO -12V 0.1A 3HSIP Product overview: AN79L12M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN79L12M-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-12V 0.1A LDO Voltage Regulator IC
699-AN79L12M-E1
-12V 0.1A LDO Voltage Regulator IC 699-AN79L12M-E1
IC REG LDO -12V 0.1A 3HSIP Product overview: AN79L12M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN79L12M-E1 can be used for catalog matching and distributor lookup.

IC REG LDO -12V 0.1A 3HSIP Product overview: AN79L12M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN79L12M-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN79L12M-E1 - 199060-AN79L12M-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN79L12M-E1
199060-AN79L12M-E1
PMIC - PMIC - Voltage Regulators - Linear - AN79L12M-E1 199060-AN79L12M-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199060-AN79L12M-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 3-HSIP Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -12V Operating Supply Current: 5mA PSRR: 52dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 199060-AN79L12M-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C
Case / Package: 3-HSIP
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Operating Supply Current: 5mA
PSRR: 52dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AN79L12M-E1 199060-AN79L12M-E1
Product Name -12V 0.1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN79L12M-E1
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 3-HSIP
Output Voltage -12 volts 12 volts
IOUT 0.1000 amps 0.1000 amps
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data