Panasonic -8V 100MA Voltage Regulator IC AN79L08M

Description
IC REG LINEAR -8V 100MA 3HSIP Product overview: AN79L08M from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L08M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR -8V 100MA 3HSIP Product overview: AN79L08M from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L08M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-8V 100MA Voltage Regulator IC
776-AN79L08M
-8V 100MA Voltage Regulator IC 776-AN79L08M
IC REG LINEAR -8V 100MA 3HSIP Product overview: AN79L08M from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L08M can be used for catalog matching and distributor lookup.

IC REG LINEAR -8V 100MA 3HSIP Product overview: AN79L08M from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L08M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN79L08M - 911425-AN79L08M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN79L08M
911425-AN79L08M
PMIC - PMIC - Voltage Regulators - Linear - AN79L08M 911425-AN79L08M
Manufacturer: Panasonic Win Source Part Number: 911425-AN79L08M Operating Temperature Range: 0°C ~ 100°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-HSIP Package: Bulk Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: AN79L08 Categories: Integrated Circuits (ICs) Case / Package: 3-HSIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Panasonic
Win Source Part Number: 911425-AN79L08M
Operating Temperature Range: 0°C ~ 100°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 3-HSIP
Package: Bulk
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AN79L08
Categories: Integrated Circuits (ICs)
Case / Package: 3-HSIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN79L08M - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN79L08M
PMIC - Voltage Regulators - Linear AN79L08M
IC REG LINEAR -8V 100MA 3HSIP

IC REG LINEAR -8V 100MA 3HSIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN79L08M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN79L08M
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN79L08M
IC REG LINEAR -8V 100MA 3HSIP

IC REG LINEAR -8V 100MA 3HSIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AN79L08M 911425-AN79L08M AN79L08M AN79L08M
Product Name -8V 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN79L08M PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; TO-243AA Other; 3-HSIP
Output Voltage -8 volts -8 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24250YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details