Panasonic -7V 100MA LDO Voltage Regulator IC AN79L07ME1

Description
IC REG LINEAR -7V 100MA 3HSIP Product overview: AN79L07ME1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -7V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -7V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN79L07ME1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR -7V 100MA 3HSIP Product overview: AN79L07ME1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -7V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -7V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN79L07ME1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-7V 100MA LDO Voltage Regulator IC
699-AN79L07ME1
-7V 100MA LDO Voltage Regulator IC 699-AN79L07ME1
IC REG LINEAR -7V 100MA 3HSIP Product overview: AN79L07ME1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -7V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -7V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN79L07ME1 can be used for catalog matching and distributor lookup.

IC REG LINEAR -7V 100MA 3HSIP Product overview: AN79L07ME1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -7V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -7V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN79L07ME1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN79L07ME1 - 768525-AN79L07ME1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN79L07ME1
768525-AN79L07ME1
PMIC - PMIC - Voltage Regulators - Linear - AN79L07ME1 768525-AN79L07ME1
Win Source Part Number: 768525-AN79L07ME1 Operating Temperature Range: 0°C ~ 100°C Package: TO-243AA Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 100mA Family Name: AN79L07 Output Voltage: -7V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: 3-HSIP Voltage Input MAX: -35V Introduction Date: December 25, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Win Source Part Number: 768525-AN79L07ME1
Operating Temperature Range: 0°C ~ 100°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Family Name: AN79L07
Output Voltage: -7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 3-HSIP
Voltage Input MAX: -35V
Introduction Date: December 25, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN79L07ME1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN79L07ME1
PMIC - Voltage Regulators - Linear AN79L07ME1
IC REG LINEAR -7V 100MA 3HSIP

IC REG LINEAR -7V 100MA 3HSIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AN79L07ME1 768525-AN79L07ME1 AN79L07ME1
Product Name -7V 100MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN79L07ME1 PMIC - Voltage Regulators - Linear
Package Type Other; TO-243AA Other; TO-243AA
Output Voltage -7 volts 7 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Operating Temperature 0 C (32 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 277015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1814-6C
IOUT 1.5 amps
View Details
Supervisors - ACS37800KMACTR-030B3-I2C - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3334ACP-REEL7 - 860307-ADP3334ACP-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3)
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers