Panasonic -5V 100MA Voltage Regulator IC AN79L05ME1

Description
IC REG LINEAR -5V 100MA 3HSIP Product overview: AN79L05ME1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L05ME1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR -5V 100MA 3HSIP Product overview: AN79L05ME1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L05ME1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-5V 100MA Voltage Regulator IC
776-AN79L05ME1
-5V 100MA Voltage Regulator IC 776-AN79L05ME1
IC REG LINEAR -5V 100MA 3HSIP Product overview: AN79L05ME1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L05ME1 can be used for catalog matching and distributor lookup.

IC REG LINEAR -5V 100MA 3HSIP Product overview: AN79L05ME1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN79L05ME1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN79L05ME1 - 053219-AN79L05ME1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN79L05ME1
053219-AN79L05ME1
PMIC - PMIC - Voltage Regulators - Linear - AN79L05ME1 053219-AN79L05ME1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053219-AN79L05ME1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 3-HSIP Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Operating Supply Current: 5mA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 053219-AN79L05ME1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C
Case / Package: 3-HSIP
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Operating Supply Current: 5mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN79L05ME1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN79L05ME1
PMIC - Voltage Regulators - Linear AN79L05ME1
IC REG LINEAR -5V 100MA 3HSIP

IC REG LINEAR -5V 100MA 3HSIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN79L05ME1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN79L05ME1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN79L05ME1
IC REG LINEAR -5V 100MA 3HSIP

IC REG LINEAR -5V 100MA 3HSIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AN79L05ME1 053219-AN79L05ME1 AN79L05ME1 AN79L05ME1
Product Name -5V 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN79L05ME1 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 3-HSIP
Output Voltage -5 volts 5 volts -5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN -35 volts -35 volts
Unlock Full Specs
to access all available technical data