Panasonic 8V 500MA LDO Voltage Regulator IC AN78M08NSPE1

Description
IC REG LINEAR 8V 500MA SP3SUA Product overview: AN78M08NSPE1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN78M08NSPE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 8V 500MA SP3SUA Product overview: AN78M08NSPE1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN78M08NSPE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 500MA LDO Voltage Regulator IC
699-AN78M08NSPE1
8V 500MA LDO Voltage Regulator IC 699-AN78M08NSPE1
IC REG LINEAR 8V 500MA SP3SUA Product overview: AN78M08NSPE1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN78M08NSPE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 8V 500MA SP3SUA Product overview: AN78M08NSPE1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN78M08NSPE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN78M08NSPE1 - 199059-AN78M08NSPE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN78M08NSPE1
199059-AN78M08NSPE1
PMIC - PMIC - Voltage Regulators - Linear - AN78M08NSPE1 199059-AN78M08NSPE1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199059-AN78M08NSPE1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: SP-3SUA Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 6mA PSRR: 56dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 199059-AN78M08NSPE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: SP-3SUA
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 6mA
PSRR: 56dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN78M08NSPE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN78M08NSPE1
PMIC - Voltage Regulators - Linear AN78M08NSPE1
IC REG LINEAR 8V 500MA SP3SUA

IC REG LINEAR 8V 500MA SP3SUA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AN78M08NSPE1 199059-AN78M08NSPE1 AN78M08NSPE1
Product Name 8V 500MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN78M08NSPE1 PMIC - Voltage Regulators - Linear
Package Type Other; TO-252-3 Other; SP-3SUA
Output Voltage 8 volts 8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Operating Temperature -20 C (-4 F) -20 to 80 C (-4 to 176 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP120-AUJZ12R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24079RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details