Panasonic PMIC - PMIC - Voltage Regulators - Linear - AN78L24 AN78L24

Description
Manufacturer: Panasonic Win Source Part Number: 911424-AN78L24 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 3-SSIP Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Family Name: AN78L24 Categories: Integrated Circuits (ICs) Case / Package: 3-SSIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 911424-AN78L24 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 3-SSIP Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Family Name: AN78L24 Categories: Integrated Circuits (ICs) Case / Package: 3-SSIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AN78L24 - 911424-AN78L24 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN78L24
911424-AN78L24
PMIC - PMIC - Voltage Regulators - Linear - AN78L24 911424-AN78L24
Manufacturer: Panasonic Win Source Part Number: 911424-AN78L24 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 3-SSIP Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Family Name: AN78L24 Categories: Integrated Circuits (ICs) Case / Package: 3-SSIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Panasonic
Win Source Part Number: 911424-AN78L24
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 3-SSIP
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AN78L24
Categories: Integrated Circuits (ICs)
Case / Package: 3-SSIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-AN78L24
Voltage Regulator IC 776-AN78L24
Fixed Positive Standard Regulator, 24VBIPolar, PBCY3, SSIP-3 Product overview: AN78L24 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN78L24 can be used for catalog matching and distributor lookup.

Fixed Positive Standard Regulator, 24VBIPolar, PBCY3, SSIP-3 Product overview: AN78L24 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN78L24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AN78L24 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN78L24
PMIC - Voltage Regulators - Linear AN78L24
IC REG LINEAR 24V 100MA 3SSIP

IC REG LINEAR 24V 100MA 3SSIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN78L24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN78L24
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN78L24
IC REG LINEAR 24V 100MA 3SSIP

IC REG LINEAR 24V 100MA 3SSIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 911424-AN78L24 776-AN78L24 AN78L24 AN78L24
Product Name PMIC - PMIC - Voltage Regulators - Linear - AN78L24 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Package Type TO-92; Other; 3-SSIP Other; TO-226-3
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ24070RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3338AKC-3.3-RL7 - 850559-ADP3338AKC-3.3-RL7 - Win Source Electronics
Specs
Package Type Other; Bulk
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers