Panasonic PMIC - PMIC - Voltage Regulators - Linear - AN78L18 AN78L18

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 138581-AN78L18 Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 3-SSIP Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 18V Operating Supply Current: 3.5mA PSRR: 46dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 138581-AN78L18 Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 3-SSIP Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 18V Operating Supply Current: 3.5mA PSRR: 46dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AN78L18 - 138581-AN78L18 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN78L18
138581-AN78L18
PMIC - PMIC - Voltage Regulators - Linear - AN78L18 138581-AN78L18
Manufacturer: Panasonic Electronic Components Win Source Part Number: 138581-AN78L18 Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 3-SSIP Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 18V Operating Supply Current: 3.5mA PSRR: 46dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 138581-AN78L18
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 18V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 3-SSIP
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 18V
Operating Supply Current: 3.5mA
PSRR: 46dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
Voltage Regulator IC
776-AN78L18
Voltage Regulator IC 776-AN78L18
Fixed Positive Standard Regulator, 18VBIPolar, PBCY3, SSIP-3 Product overview: AN78L18 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN78L18 can be used for catalog matching and distributor lookup.

Fixed Positive Standard Regulator, 18VBIPolar, PBCY3, SSIP-3 Product overview: AN78L18 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN78L18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN78L18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN78L18
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN78L18
IC REG LINEAR 18V 100MA 3SSIP

IC REG LINEAR 18V 100MA 3SSIP

Supplier's Site
PMIC - Voltage Regulators - Linear - AN78L18 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN78L18
PMIC - Voltage Regulators - Linear AN78L18
IC REG LINEAR 18V 100MA 3SSIP

IC REG LINEAR 18V 100MA 3SSIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 138581-AN78L18 776-AN78L18 AN78L18 AN78L18
Product Name PMIC - PMIC - Voltage Regulators - Linear - AN78L18 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 3-SSIP Other; TO-226-3
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data