IC REG LINEAR 15V 100MA 3HSIP Product overview: AN78L15M from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN78L15M can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 128858-AN78L15M
Packaging: Bulk
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Operating Supply Current: 3.5mA
PSRR: 48dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC REG LINEAR 15V 100MA 3HSIP
IC REG LINEAR 15V 100MA 3HSIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AN78L15M | 128858-AN78L15M | AN78L15M | AN78L15M |
| Product Name | 15V 100MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AN78L15M | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; TO-243AA | Other; 3-HSIP | ||
| Output Voltage | 15 volts | 15 volts | 15 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | ||
| Regulator Type | Low Dropout |