Panasonic PMIC - PMIC - Voltage Regulators - Linear - AN78L10M AN78L10M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 124407-AN78L10M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 10V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 3mA PSRR: 52dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 124407-AN78L10M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 10V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 3mA PSRR: 52dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AN78L10M - 124407-AN78L10M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN78L10M
124407-AN78L10M
PMIC - PMIC - Voltage Regulators - Linear - AN78L10M 124407-AN78L10M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 124407-AN78L10M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 10V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 3mA PSRR: 52dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 124407-AN78L10M
Packaging: Bulk
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 3mA
PSRR: 52dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10V 100MA Voltage Regulator IC
776-AN78L10M
10V 100MA Voltage Regulator IC 776-AN78L10M
IC REG LINEAR 10V 100MA 3HSIP Product overview: AN78L10M from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN78L10M can be used for catalog matching and distributor lookup.

IC REG LINEAR 10V 100MA 3HSIP Product overview: AN78L10M from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN78L10M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN78L10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN78L10M
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN78L10M
IC REG LINEAR 10V 100MA 3HSIP

IC REG LINEAR 10V 100MA 3HSIP

Supplier's Site
PMIC - Voltage Regulators - Linear - AN78L10M - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN78L10M
PMIC - Voltage Regulators - Linear AN78L10M
IC REG LINEAR 10V 100MA 3HSIP

IC REG LINEAR 10V 100MA 3HSIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 124407-AN78L10M 776-AN78L10M AN78L10M AN78L10M
Product Name PMIC - PMIC - Voltage Regulators - Linear - AN78L10M 10V 100MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 3-HSIP Other; TO-243AA
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CAT6221-PGTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Voltage Regulators - 2412910P - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A5984GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ24616RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details