Panasonic 10V 0.1A LDO Voltage Regulator IC AN78L10M-(E1)

Description
IC REG LDO 10V 0.1A 3HSIP Product overview: AN78L10M-(E1) from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN78L10M-(E1) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 10V 0.1A 3HSIP Product overview: AN78L10M-(E1) from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN78L10M-(E1) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 0.1A LDO Voltage Regulator IC
699-AN78L10M-(E1)
10V 0.1A LDO Voltage Regulator IC 699-AN78L10M-(E1)
IC REG LDO 10V 0.1A 3HSIP Product overview: AN78L10M-(E1) from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN78L10M-(E1) can be used for catalog matching and distributor lookup.

IC REG LDO 10V 0.1A 3HSIP Product overview: AN78L10M-(E1) from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN78L10M-(E1) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN78L10M-(E1) - 078072-AN78L10M-(E1) - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN78L10M-(E1)
078072-AN78L10M-(E1)
PMIC - PMIC - Voltage Regulators - Linear - AN78L10M-(E1) 078072-AN78L10M-(E1)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078072-AN78L10M-(E1) Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 10V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 3mA PSRR: 52dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078072-AN78L10M-(E1)
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 3mA
PSRR: 52dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AN78L10M-(E1) 078072-AN78L10M-(E1)
Product Name 10V 0.1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN78L10M-(E1)
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 3-HSIP
Output Voltage 10 volts 10 volts
IOUT 0.1000 amps 0.1000 amps
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444522 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
5V Power Management IC - 713-BQ24392RSER - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details