Manufacturer: Panasonic Electronic Components
Win Source Part Number: 113017-AN78L09M
Packaging: Bulk
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 3mA
PSRR: 53dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Fixed Positive Standard Regulator, 9VBIPolar, PSSO3, HSIP-3 Product overview: AN78L09M from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN78L09M can be used for catalog matching and distributor lookup.
IC REG LINEAR 9V 100MA 3HSIP
IC REG LINEAR 9V 100MA 3HSIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 113017-AN78L09M | 776-AN78L09M | AN78L09M | AN78L09M |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AN78L09M | Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 3-HSIP | Other; TO-243AA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |