Panasonic 12V 100MA LDO Voltage Regulator IC AN77L12M-E1

Description
IC REG LINEAR 12V 100MA 3HSIP Product overview: AN77L12M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN77L12M-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 100MA 3HSIP Product overview: AN77L12M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN77L12M-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 100MA LDO Voltage Regulator IC
699-AN77L12M-E1
12V 100MA LDO Voltage Regulator IC 699-AN77L12M-E1
IC REG LINEAR 12V 100MA 3HSIP Product overview: AN77L12M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN77L12M-E1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 100MA 3HSIP Product overview: AN77L12M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN77L12M-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN77L12M-E1 - 199054-AN77L12M-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN77L12M-E1
199054-AN77L12M-E1
PMIC - PMIC - Voltage Regulators - Linear - AN77L12M-E1 199054-AN77L12M-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199054-AN77L12M-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 22.98V Nominal Output Voltage (Min/Fixed): 12V Operating Supply Current: 5mA PSRR: 58dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 199054-AN77L12M-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 22.98V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 5mA
PSRR: 58dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN77L12M-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN77L12M-E1
PMIC - Voltage Regulators - Linear AN77L12M-E1
IC REG LINEAR 12V 100MA 3HSIP

IC REG LINEAR 12V 100MA 3HSIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AN77L12M-E1 199054-AN77L12M-E1 AN77L12M-E1
Product Name 12V 100MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN77L12M-E1 PMIC - Voltage Regulators - Linear
Package Type Other; TO-243AA Other; 3-HSIP
Output Voltage 12 volts 12 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Operating Temperature -30 C (-22 F) -30 to 125 C (-22 to 257 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Power Management IC - 713-BQ27425YZFR-G2A - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CAV6201BVP2-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details