Panasonic 10V 100MA Voltage Regulator IC AN77L10M-E1

Description
IC REG LINEAR 10V 100MA 3HSIP Product overview: AN77L10M-E1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L10M-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 10V 100MA 3HSIP Product overview: AN77L10M-E1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L10M-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 100MA Voltage Regulator IC
776-AN77L10M-E1
10V 100MA Voltage Regulator IC 776-AN77L10M-E1
IC REG LINEAR 10V 100MA 3HSIP Product overview: AN77L10M-E1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L10M-E1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 10V 100MA 3HSIP Product overview: AN77L10M-E1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L10M-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN77L10M-E1 - 768523-AN77L10M-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN77L10M-E1
768523-AN77L10M-E1
PMIC - PMIC - Voltage Regulators - Linear - AN77L10M-E1 768523-AN77L10M-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768523-AN77L10M-E1 Packaging: Reel package Operating Temperature Range: -30°C ~ 125°C Package: TO-243AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 100mA Family Name: AN77L10 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 3-HSIP Voltage Input MAX: 20.9V Alternative Parts (Cross-Reference): NJM2831F10; uPC29S10GR-A; uPC29S10GR; Introduction Date: January 27, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 768523-AN77L10M-E1
Packaging: Reel package
Operating Temperature Range: -30°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 100mA
Family Name: AN77L10
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 3-HSIP
Voltage Input MAX: 20.9V
Alternative Parts (Cross-Reference): NJM2831F10; uPC29S10GR-A; uPC29S10GR;
Introduction Date: January 27, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN77L10M-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN77L10M-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN77L10M-E1
IC REG LINEAR 10V 100MA 3HSIP

IC REG LINEAR 10V 100MA 3HSIP

Supplier's Site
PMIC - Voltage Regulators - Linear - AN77L10M-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN77L10M-E1
PMIC - Voltage Regulators - Linear AN77L10M-E1
IC REG LINEAR 10V 100MA 3HSIP

IC REG LINEAR 10V 100MA 3HSIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AN77L10M-E1 768523-AN77L10M-E1 AN77L10M-E1 AN77L10M-E1
Product Name 10V 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN77L10M-E1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; TO-243AA Other; TO-243AA
Output Voltage 10 volts 10 volts 10 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Operating Temperature -30 C (-22 F) -30 to 125 C (-22 to 257 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412882 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24080DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details