Panasonic PMIC - PMIC - Voltage Regulators - Linear - AN77L08M-E1 AN77L08M-E1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199053-AN77L08M-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 18.82V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 5mA PSRR: 63dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199053-AN77L08M-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 18.82V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 5mA PSRR: 63dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AN77L08M-E1 - 199053-AN77L08M-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN77L08M-E1
199053-AN77L08M-E1
PMIC - PMIC - Voltage Regulators - Linear - AN77L08M-E1 199053-AN77L08M-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199053-AN77L08M-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 18.82V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 5mA PSRR: 63dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 199053-AN77L08M-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 18.82V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 5mA
PSRR: 63dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8V 0.1A LDO Voltage Regulator IC
699-AN77L08M-E1
8V 0.1A LDO Voltage Regulator IC 699-AN77L08M-E1
IC REG LDO 8V 0.1A 3HSIP Product overview: AN77L08M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN77L08M-E1 can be used for catalog matching and distributor lookup.

IC REG LDO 8V 0.1A 3HSIP Product overview: AN77L08M-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN77L08M-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AN77L08M-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN77L08M-E1
PMIC - Voltage Regulators - Linear AN77L08M-E1
IC REG LINEAR 8V 100MA 3HSIP

IC REG LINEAR 8V 100MA 3HSIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 199053-AN77L08M-E1 699-AN77L08M-E1 AN77L08M-E1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AN77L08M-E1 8V 0.1A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 3-HSIP Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data