Panasonic 5V 0.3V LDO Voltage Regulator IC AN77L05M

Description
Fixed Positive LDO Regulator, 5V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN77L05M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L05M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 5V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN77L05M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L05M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.3V LDO Voltage Regulator IC
776-AN77L05M
5V 0.3V LDO Voltage Regulator IC 776-AN77L05M
Fixed Positive LDO Regulator, 5V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN77L05M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L05M can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 5V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN77L05M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L05M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN77L05M - 123720-AN77L05M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN77L05M
123720-AN77L05M
PMIC - PMIC - Voltage Regulators - Linear - AN77L05M 123720-AN77L05M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 123720-AN77L05M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 15.7V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 5mA PSRR: 68dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 123720-AN77L05M
Packaging: Bulk
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 15.7V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 5mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN77L05M - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN77L05M
PMIC - Voltage Regulators - Linear AN77L05M
IC REG LINEAR 5V 100MA 3HSIP

IC REG LINEAR 5V 100MA 3HSIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN77L05M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN77L05M
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN77L05M
IC REG LINEAR 5V 100MA 3HSIP

IC REG LINEAR 5V 100MA 3HSIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AN77L05M 123720-AN77L05M AN77L05M AN77L05M
Product Name 5V 0.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN77L05M PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; TO-243AA Other; 3-HSIP
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Operating Temperature -30 C (-22 F) -30 to 125 C (-22 to 257 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data